The SYGEF Standard Wafer Check Valve type 369 is a springless check valve made of PVDF, designed for use in flanged piping systems with ISO/DIN or ANSI/BS adaptors. It is suitable for vertical and horizontal mounting and requires a stabilizing zone of at least five times the nominal diameter upstream and downstream. The valve has a nominal diameter of 125 mm (DN125), a pressure rating of 10 bar, and a weight of 0.991 kg. Sealing is achieved with a special flange gasket. It is not recommended for pulsating flows due to potential noise generation. Tightness is guaranteed up to 2 meters of water column. The valve body has a centering diameter of 195 mm and an overall length of 23 mm. The nominal bore diameter is 140 mm.
Without spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175369029 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |