Diaphragm valve DIASTAR Six ABS with fail-safe-to-close function and solvent cement socket unions in metric size, designed for ease of installation and removal with a rotating air connection and reduced overall length. The valve model has a 25 mm bore (1 inch nominal pipe size), nominal pressure rating of 6 bar, and a kv-value of 481 l/min at Δp=1 bar. It uses EPDM sealing material and weighs 1.175 kg. The valve is configured with a unit housing nut replacing four screws and supports double the flow rate of its predecessor.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169614014 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 3.78 inch (96.00 mm) |