The diaphragm valve DIASTAR Ten ABS, model 169644514, is a fail-safe-to-open valve with solvent cement socket unions for easy installation. It features a compact design, a single housing nut replacing four screws, and a rotating air connection for flexible mounting. The valve has a maximum working pressure of 10 bar on one side, a kv-value of 481 l/min at Δp=1 bar, and uses EPDM seals. It has a weight of 1.065 kg and overall dimensions of 96 mm diameter, 143 mm height, and 166 mm length, with an M6 mounting thread and a lift of 13 mm.
FO (Fail safe to open) Unions with solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169644514 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 3.78 inch (96.00 mm) |