The Diaphragm valve DIASTAR Ten ABS, model 169624014, is a fail-safe-to-close valve with solvent cement sockets for metric piping. It has a nominal diameter of 25 mm (1 inch), a working pressure of 10 bar, and a kv-value of 481 l/min at Δp=1 bar. The valve weighs 1.247 kg and has a lift of 13 mm. Its overall length is 166 mm, and it uses an M6 thread for the air connection. The valve features a single housing nut, a rotating air connection at 90° intervals, and a compact design for easy installation.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169624014 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 3.78 inch (96.00 mm) |