Diaphragm valve DIASTAR Ten ABS, double acting, with solvent cement spigots metric, for use with EPDM seals, rated for 10 bar working pressure on one side, with a kv-value of 125 l/min, 20 mm bore, and overall length of 124 mm according to EN 558, in a 1/2 inch size, mounting with M6 thread and 7 mm lift.
DA (Double acting) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169655012 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 2.68 inch (68.00 mm) |