Diaphragm valve DIASTAR TenPlus ABS, FC (Fail safe to close), with solvent cement sockets, for nominal sizes from DN15 to DN50, featuring double the flow rate of its predecessor, a single housing nut replacing four screws, and a rotating air connection at 90° intervals; all variants share a maximum working pressure of 10 bar on both sides, EPDM diaphragm, and PTFE wetted parts, with a kv-value of 481 l/min for the DN25 size and an overall length of 166 mm.
FC (Fail safe to close) Unions with solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169684514 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 4.72 inch (120.00 mm) |