Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 175561237

Description
Without spring With socket fusion spigots metric
Request a Quote
Description
Without spring With socket fusion spigots metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Standard check valve type 561, silicone free, with socket fusion spigots metric, designed for vertical installation and vibration-free operation at high flow velocities. Features a flow-optimized return cone and double guidance. Designed for plastic piping systems with PVDF construction, rated for 16 bar pressure, and certified to seal at a minimum water column of 2 m. Installation length matches ball valve type 546. Compatible with DN 50 (2 inch) sizing, with Z-length, end connectors, and union nuts specific to this model and not interchangeable with type 360. Weighs 1.830 kg.

Datasheet Summary
Powered by GS/AI

SYGEF Standard check valve type 561, silicone free, with socket fusion spigots metric, designed for vertical installation and vibration-free operation at high flow velocities. Features a flow-optimized return cone and double guidance. Designed for plastic piping systems with PVDF construction, rated for 16 bar pressure, and certified to seal at a minimum water column of 2 m. Installation length matches ball valve type 546. Compatible with DN 50 (2 inch) sizing, with Z-length, end connectors, and union nuts specific to this model and not interchangeable with type 360. Weighs 1.830 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 175561237 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
175561237
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 175561237
Without spring With socket fusion spigots metric

Without spring With socket fusion spigots metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 175561237
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546413 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 9.25 inch (235.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561145 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PE; PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561203 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562103 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details