Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 175369109

Description
With Hastelloy C spring
Request a Quote
Description
With Hastelloy C spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF Standard Wafer check valve type 369 is a PVDF check valve with a Hastelloy C spring, designed for horizontal or vertical mounting. It is compatible with ISO/DIN and ANSI/BS flange adaptors, sealed with a special gasket (o-ring for DN32). It requires a stabilizing zone of at least five times the nominal diameter before and after installation. The valve with part code 369 109 corresponds to DN140, with a nominal pressure of 10 bar, a body length of 23 mm, an overall length of 195 mm, and a weight of 0.970 kg. Opening pressure is 20 mbar, with tightness up to a 2 m water column.

Datasheet Summary
Powered by GS/AI

The SYGEF Standard Wafer check valve type 369 is a PVDF check valve with a Hastelloy C spring, designed for horizontal or vertical mounting. It is compatible with ISO/DIN and ANSI/BS flange adaptors, sealed with a special gasket (o-ring for DN32). It requires a stabilizing zone of at least five times the nominal diameter before and after installation. The valve with part code 369 109 corresponds to DN140, with a nominal pressure of 10 bar, a body length of 23 mm, an overall length of 195 mm, and a weight of 0.970 kg. Opening pressure is 20 mbar, with tightness up to a 2 m water column.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 175369109 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369
175369109
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 175369109
With Hastelloy C spring

With Hastelloy C spring

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 175369109
Product Name Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369106 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543134 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369067 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562106 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details