Diaphragm valve DIASTAR Ten ABS, fail safe to close, with PP-V backing flanges, for nominal diameters 20 mm, with a kv-value of 271 l/min at Δp=1 bar, compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10, overall length 150 mm, mounting hole pattern M6, and weight 1.219 kg.
FC (Fail safe to close) With backing flanges PP-V metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169627113 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 3.78 inch (96.00 mm) |