Diaphragm valve DIASTAR Ten ABS with fail safe to close (FC) and PP-V backing flanges for metric/BS connections, with a nominal size of 25 mm (1 inch), a working pressure of 10 bar, and a kv-value of 481 l/min at Δp=1 bar. The valve features a single housing nut, rotating air connection, flat sealing faces, and conforms to EN 558 overall length and ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10 connection standards. Weight is 1.478 kg. Available in EPDM and SP sealing variants, with an overall length of 160 mm and mounting dimensions M6.
FC (Fail safe to close) With backing flanges PP-V metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169627114 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 3.78 inch (96.00 mm) |