Georg Fischer Piping Systems Ltd Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 18
Product Name Notes
"""With solvent cement sockets Inch ASTM Including 1 threaded valve end NPT"""""""
"""With solvent cement sockets Inch ASTM Including 1 threaded valve end NPT"""""""
Bare shaft Flange standard ANSI/ASME
Bare shaft Flange standard metric/ANSI/BS/JIS
Bare shaft Flange standard metric
FC (Fail safe to close) Unions with solvent cement sockets BS
FC (Fail safe to close) Unions with solvent cement sockets metric
FC (Fail safe to close) Unions with threaded sockets Rp
Unions with threaded socket Rp
With butt fusion spigots long PE100 SDR11 metric
With fixed flanges metric
With gear box Flange standard metric/ANSI/BS/JIS
With hand lever Flange standard ANSI/ASME
With hand lever Flange standard metric
With IR fusion spigots
With IR welding spigots
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
With solvent cement sockets Inch BS
With solvent cement sockets metric
With solvent cement spigots metric
With threaded sockets Rp
Without spring With backing flanges PP-st metric
Without spring With backing flanges PVC-U metric
Without spring With solvent cement sockets metric

<< Prev Next >>