The diaphragm valve is a double-acting model with backing flanges in PP-V, sized for ANSI/ASME B16.5 Class 150 fittings, designed for high flow applications with a kv-value of 1263 l/min at Δp=1 bar. It features a flat sealing face, rotating air connection, and a single housing nut for simplified assembly. The valve has an overall length of 200 mm and mountings with M8 threads. The diaphragm material is EPDM, and the O-ring is FKM, with a maximum working pressure of 10 bar on one side. All dimensions conform to EN 558.
DA (Double acting) With backing flanges PP-V Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163657766 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 5.91 inch (150.00 mm) |