The DIASTAR Ten PVC-C diaphragm valve is a double-acting model with backing flanges in PP-V, compliant with ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759 standards. It features a flat sealing surface, rotating air connection at 90° intervals, and a single housing nut replacing four screws. The valve has a maximum working pressure of 10 bar on one side, with an O-ring material of FKM and a PTFE diaphragm. Its kv-value at Δp=1 bar is 759 l/min, overall length is 180 mm per EN 558, and it weighs 2.187 kg. The connecting dimensions are standardized, and the valve is configured for DN 40 (1¼ inch) size with M8 mounting threads.
DA (Double acting) With backing flanges PP-V Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163657765 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 4.72 inch (120.00 mm) |