TE Connectivity Rectangular Connector Hoods & Bases T1962036120-000

Description
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock on Hood Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 6 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : No
Request a Quote Datasheet
Description
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock on Hood Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 6 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1962036120-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1962036120-000
Rectangular Connector Hoods & Bases T1962036120-000
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock on Hood Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 6 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : No

Body Features


  • Cable Entry Location : Side

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock on Hood

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 6

Product Type Features


  • Hood & Base Connector Product Type : Base Housing
  • Sealable : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1962036120-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products