TE Connectivity Rectangular Connector Hoods & Bases T1950100129-009

Description
Body Features Cable Entry Location : Side Primary Product Color : Black Dimensions Product Height : 120 MM  [4.724 INCH ] Product Length : 169 MM  [6.654 INCH ] Product Width : 80 MM  [3.15 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Base Housing Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Side Primary Product Color : Black Dimensions Product Height : 120 MM  [4.724 INCH ] Product Length : 169 MM  [6.654 INCH ] Product Width : 80 MM  [3.15 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Base Housing Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1950100129-009 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1950100129-009
Rectangular Connector Hoods & Bases T1950100129-009
Body Features Cable Entry Location : Side Primary Product Color : Black Dimensions Product Height : 120 MM  [4.724 INCH ] Product Length : 169 MM  [6.654 INCH ] Product Width : 80 MM  [3.15 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Base Housing Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Side
  • Primary Product Color : Black

Dimensions


  • Product Height : 120 MM  [4.724 INCH ]
  • Product Length : 169 MM  [6.654 INCH ]
  • Product Width : 80 MM  [3.15 INCH ]

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock
  • Locking Device Location : Hood

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Hood & Base Connector Product Type : Base Housing

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1950100129-009
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details
Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details
Relays - 1616243-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Type Cap
View Details