TE Connectivity Rectangular Connector Hoods & Bases T1922161129-009

Description
Body Features Cable Entry Location : Top & Side Dimensions Product Height : 80 MM  [3.15 INCH ] Product Length : 130 MM  [5.118 INCH ] Product Width : 53.2 MM  [2.095 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : PG29 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Hood Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Top & Side Dimensions Product Height : 80 MM  [3.15 INCH ] Product Length : 130 MM  [5.118 INCH ] Product Width : 53.2 MM  [2.095 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : PG29 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Hood Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1922161129-009 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1922161129-009
Rectangular Connector Hoods & Bases T1922161129-009
Body Features Cable Entry Location : Top & Side Dimensions Product Height : 80 MM  [3.15 INCH ] Product Length : 130 MM  [5.118 INCH ] Product Width : 53.2 MM  [2.095 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : PG29 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Hood Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Top & Side

Dimensions


  • Product Height : 80 MM  [3.15 INCH ]
  • Product Length : 130 MM  [5.118 INCH ]
  • Product Width : 53.2 MM  [2.095 INCH ]

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock
  • Locking Device Location : Hood
  • Thread Size : PG29

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Hood & Base Connector Product Type : Hood

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1922161129-009
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products