TE Connectivity Rectangular Connector Hoods & Bases T1950160136-000

Description
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M25 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes
Request a Quote
Description
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M25 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1950160136-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1950160136-000
Rectangular Connector Hoods & Bases T1950160136-000
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M25 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes

Body Features


  • Cable Entry Location : Side

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock
  • Thread Size : M25

Product Type Features


  • Hood & Base Connector Product Type : Base Housing
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1950160136-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products