TE Connectivity Rectangular Connector Hoods & Bases T1920240325-002

Description
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 3M25 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Request a Quote Datasheet
Description
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 3M25 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1920240325-002 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1920240325-002
Rectangular Connector Hoods & Bases T1920240325-002
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 3M25 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes

Body Features


  • Cable Entry Location : Bottom

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock
  • Thread Size : 3M25

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1920240325-002
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products