TE Connectivity Rectangular Connector Hoods & Bases T1B30065125-000

Description
Body Features Cable Entry Location : Side Dimensions Product Height : 94.4 MM  [3.716 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 45 MM  [1.772 INCH ] Mechanical Attachment Hood & Base Locking Device Type : Side Clip Locking Device Location : Hood Thread Size : M25 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Request a Quote
Description
Body Features Cable Entry Location : Side Dimensions Product Height : 94.4 MM  [3.716 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 45 MM  [1.772 INCH ] Mechanical Attachment Hood & Base Locking Device Type : Side Clip Locking Device Location : Hood Thread Size : M25 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1B30065125-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1B30065125-000
Rectangular Connector Hoods & Bases T1B30065125-000
Body Features Cable Entry Location : Side Dimensions Product Height : 94.4 MM  [3.716 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 45 MM  [1.772 INCH ] Mechanical Attachment Hood & Base Locking Device Type : Side Clip Locking Device Location : Hood Thread Size : M25 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No

Body Features


  • Cable Entry Location : Side

Dimensions


  • Product Height : 94.4 MM  [3.716 INCH ]
  • Product Length : 74.2 MM  [2.921 INCH ]
  • Product Width : 45 MM  [1.772 INCH ]

Mechanical Attachment


  • Hood & Base Locking Device Type : Side Clip
  • Locking Device Location : Hood
  • Thread Size : M25

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1B30065125-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390769 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details