TE Connectivity Rectangular Connector Hoods & Bases T1946031000-009

Description
Body Features Cable Entry Location : Bottom Dimensions Product Height : 42.25 MM  [1.663 INCH ] Product Length : 52 MM  [2.047 INCH ] Product Width : 51 MM  [2.008 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Hood & Base Connector Product Type : Base Housing Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Bottom Dimensions Product Height : 42.25 MM  [1.663 INCH ] Product Length : 52 MM  [2.047 INCH ] Product Width : 51 MM  [2.008 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Hood & Base Connector Product Type : Base Housing Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1946031000-009 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1946031000-009
Rectangular Connector Hoods & Bases T1946031000-009
Body Features Cable Entry Location : Bottom Dimensions Product Height : 42.25 MM  [1.663 INCH ] Product Length : 52 MM  [2.047 INCH ] Product Width : 51 MM  [2.008 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Hood & Base Connector Product Type : Base Housing Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Bottom

Dimensions


  • Product Height : 42.25 MM  [1.663 INCH ]
  • Product Length : 52 MM  [2.047 INCH ]
  • Product Width : 51 MM  [2.008 INCH ]

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock
  • Locking Device Location : Hood

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Hood & Base Connector Product Type : Base Housing

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1946031000-009
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Type Cap
View Details
Caps - 1571384-1-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details
Automotive Connector Caps & Covers - 1393454-9 - TE Connectivity
Specs
Type Cap
View Details
2 suppliers