TE Connectivity Rectangular Connector Hoods & Bases T1926030116-009

Description
Body Features Cable Entry Location : Top Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Packaging Features Packaging Method : Box Packaging Quantity : 15 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Request a Quote
Description
Body Features Cable Entry Location : Top Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Packaging Features Packaging Method : Box Packaging Quantity : 15 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1926030116-009 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1926030116-009
Rectangular Connector Hoods & Bases T1926030116-009
Body Features Cable Entry Location : Top Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Packaging Features Packaging Method : Box Packaging Quantity : 15 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No

Body Features


  • Cable Entry Location : Top

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 15

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1926030116-009
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391538 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details