T2040162101-000 -- RECTANGULAR CONNECTOR HOODS & BASES
TE ConnectivityRectangular Connector Hoods & BasesT2040162101-000
Description
Body Features Cable Entry Location : Side Primary Product Color : Gray
Housing Features Housing Material : Aluminum Alloy
Mechanical Attachment Hood & Base Locking Device Type : Locking Lever
Product Type Features Hood & Base Connector Product Type : Hood & Insert Assembly Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Entry Location : Side Primary Product Color : Gray
Housing Features Housing Material : Aluminum Alloy
Mechanical Attachment Hood & Base Locking Device Type : Locking Lever
Product Type Features Hood & Base Connector Product Type : Hood & Insert Assembly Sealable : No
Body Features Cable Entry Location : Side Primary Product Color : Gray
Housing Features Housing Material : Aluminum Alloy
Mechanical Attachment Hood & Base Locking Device Type : Locking Lever
Product Type Features Hood & Base Connector Product Type : Hood & Insert Assembly Sealable : No
Body Features
Cable Entry Location : Side
Primary Product Color : Gray
Housing Features
Housing Material : Aluminum Alloy
Mechanical Attachment
Hood & Base Locking Device Type : Locking Lever
Product Type Features
Hood & Base Connector Product Type : Hood & Insert Assembly