TE Connectivity Rectangular Connector Hoods & Bases T1927030113-009

Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 54.8 MM  [2.156 INCH ] Product Length : 45.7 MM  [1.799 INCH ] Product Width : 32.3 MM  [1.272 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : PG13.5 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Hood & Base Connector Product Type : Hood Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 54.8 MM  [2.156 INCH ] Product Length : 45.7 MM  [1.799 INCH ] Product Width : 32.3 MM  [1.272 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : PG13.5 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Hood & Base Connector Product Type : Hood Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1927030113-009 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1927030113-009
Rectangular Connector Hoods & Bases T1927030113-009
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 54.8 MM  [2.156 INCH ] Product Length : 45.7 MM  [1.799 INCH ] Product Width : 32.3 MM  [1.272 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : PG13.5 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Hood & Base Connector Product Type : Hood Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Top & Side
  • Primary Product Color : Black

Dimensions


  • Product Height : 54.8 MM  [2.156 INCH ]
  • Product Length : 45.7 MM  [1.799 INCH ]
  • Product Width : 32.3 MM  [1.272 INCH ]

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock
  • Locking Device Location : Hood
  • Thread Size : PG13.5

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Hood & Base Connector Product Type : Hood

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1927030113-009
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 4726841 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Steel
View Details
Tools - 1-462932-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Type Cap
View Details