TE Connectivity Rectangular Connector Hoods & Bases T1926320163-001

Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Mechanical Attachment Hood & Base Locking Device Type : Screwlock Product Type Features Hood & Base Connector Product Type : Hood
Request a Quote Datasheet
Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Mechanical Attachment Hood & Base Locking Device Type : Screwlock Product Type Features Hood & Base Connector Product Type : Hood
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1926320163-001 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1926320163-001
Rectangular Connector Hoods & Bases T1926320163-001
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Mechanical Attachment Hood & Base Locking Device Type : Screwlock Product Type Features Hood & Base Connector Product Type : Hood

Body Features


  • Cable Entry Location : Top & Side
  • Primary Product Color : Black

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock

Product Type Features


  • Hood & Base Connector Product Type : Hood
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1926320163-001
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details
TE Connectivity
Specs
Type Cap
View Details