Southwire Company, LLC Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| MINIATURE TYPE 1000 FT 304.8 LENGTH IN METERS 0.15 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, ETL APPROVAL VIDEO APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 25 AWG... | |
| RG11/U NON-PLENUM TYPE 1000 FT 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL... | |
| RG11/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION... | |
| RG11/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL CCTV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1... | |
| RG11/U NON-PLENUM, UL CL2/CM TYPE 1000 FT 0.424 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR... | |
| RG11/U PLENUM, UL CL2P/CMP, UL (CANADA) CMP FT6 TYPE 1000 FT 0.346 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL (CANADA), ETL, CSA APPROVAL CATV APPLICATION 125 DEG C... | |
| RG11/U PLENUM, UL CL2P/CMP/CMP FT6 TYPE 1000 FT 0.339 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV APPLICATION 125 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED... | |
| RG11/U QUAD PLENUM, UL CL2P/CMP, UL (CANADA) CMP FT6 TYPE 1000 FT 0.378 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL (CANADA), ETL, CSA APPROVAL CATV APPLICATION 125 DEG... | |
| RG174/U NON-PLENUM, UL AWM 1354 TYPE 1000 FT 0.108 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL COMMERCIAL APPLICATION 30 V VOLTAGE RATING 80 DEG C... | |
| RG213/U, AWM 1354, UL CL2X TYPE 1000 FT 304.8 LENGTH IN METERS 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMMERCIAL APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13... | |
| RG214/U NON-PLENUM, UL CL2X/AWM 1354 TYPE 1000 FT 0.425 INCH OUTER DIAMETER SILVER COATED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL COMMERCIAL APPLICATION 30 V VOLTAGE RATING 75 DEG C... | |
| RG223/U NON-PLENUM, UL CL2X/AWM 1354 TYPE 1000 FT 0.212 INCH OUTER DIAMETER SILVER COATED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL COMMERCIAL APPLICATION 30 V VOLTAGE RATING 75 DEG C... | |
| RG58/U NON-PLENUM, UL AWM 1354 TYPE 1000 FT 0.195 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 30 V VOLTAGE RATING 60 DEG C... | |
| RG58/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.196 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 30 V VOLTAGE RATING 60 DEG C... | |
| RG58/U PLENUM, ETL CL2P/CMP TYPE 1000 FT 0.165 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 19 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL... | |
| RG58A/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.196 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 19 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 20... | |
| RG58A/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.198 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 30 V VOLTAGE RATING 60 DEG C... | |
| RG58C/U, AWM 1354, UL CL2 TYPE 1000 FT 304.8 LENGTH IN METERS 0.195 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL SOLID POLYETHYLENE INSULATION MATERIAL 21 AWG CONDUCTOR... | |
| RG59 PLENUM, UL CL2P TYPE 1000 FT 0.226 INCH X 0.364 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 2 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION... | |
| RG59 TYPE 1000 FT 0.24 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING... | |
| RG59 TYPE 500 FT 0.24 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING... | |
| RG59, CM/CL2 TYPE 1000 FT 0.24 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CLOSED CIRCUIT, CATV/MATV TRANSMISSION APPLICATION 300 V... | |
| RG59, CMP/CL3P TYPE 1000 FT 0.193 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CLOSED CIRCUIT, CATV/MATV TRANSMISSION APPLICATION 300 V... | |
| RG59, ETL CM/CL2 TYPE 1000 FT 0.232 INCH X 0.421 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 300 V VOLTAGE RATING 2 CONDUCTOR(S) FOAMED POLYETHYLENE/FOAM... | |
| RG59/U NON-PLENUM TYPE 1000 FT 0.269 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL... | |
| RG59/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.236 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL VIDEO, CCTV, CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED... | |
| RG59/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.239 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE... | |
| RG59/U NON-PLENUM, ETL CL2/CM TYPE 500 FT 0.239 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE... | |
| RG59/U PLENUM, ETL CL2P/CMP FT6 TYPE 1000 FT 0.196 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 20... | |
| RG59/U PLENUM, ETL CL2P/CMP FT6 TYPE 500 FT 0.196 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 20... | |
| RG59/U TYPE 100 FT 0.235 INCH X 0.424 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 2 CONDUCTOR(S) FOAMED POLYETHYLENE/FOAM POLYPROPYLENE INSULATION MATERIAL 18/20 AWG CONDUCTOR... | |
| RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, CSA APPROVAL FOAMED POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE TYPE IIIA... | |
| RG59/U, AWM 1354, UL CL2 TYPE 1000 FT 304.8 LENGTH IN METERS 0.242 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL FOAMED POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR... | |
| RG59/U, ETL CL2/CM CMH FT1 TYPE 1000 FT 0.232 INCH X 0.421 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 300 V VOLTAGE RATING 2 CONDUCTOR(S)... | |
| RG59/U, ETL CL2P/CMP FT6 TYPE 1000 FT 0.2 INCH X 0.368 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL CCTV APPLICATION 2 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION... | |
| RG59/U, ETL CL2P/CMP FT6 TYPE 500 FT 0.2 INCH X 0.368 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL CCTV APPLICATION 2 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18/20 AWG... | |
| RG59/U, ETL CM TYPE 250 FT 0.444 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL DATA COMMUNICATION CABLE APPLICATION 30 V VOLTAGE RATING -20 TO 75 DEG C... | |
| RG59/U, ETL CM TYPE 250 FT 0.529 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL DATA COMMUNICATION CABLE APPLICATION 30 V VOLTAGE RATING -20 TO 75 DEG C... | |
| RG59/U, ETL CM/CL3 TYPE 250 FT 0.604 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL DATA COMMUNICATION, POWER LIMITED CABLE APPLICATION 30 V VOLTAGE RATING -20 TO 60... | |
| RG59/U, UL CM/CL2/AWM 1354 TYPE 1000 FT 0.34 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE/PVC INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE... | |
| RG59/U, UL CM/CL2/AWM 1354 TYPE 500 FT 0.34 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE/PVC INSULATION MATERIAL 18/20 AWG CONDUCTOR SIZE... | |
| RG59A/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE... | |
| RG6 TYPE 1000 FT 0.27 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685, CSA FT1 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER... | |
| RG6 TYPE 1000 FT 0.27 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING... | |
| RG6 TYPE 1000 FT 0.298 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1685, CSA FT1 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER ANTENNA,... | |
| RG6 TYPE 1000 FT 0.298 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685, CSA FT1 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER... | |
| RG6 TYPE 1000 FT 0.298 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING... | |
| RG6 TYPE 500 FT 0.27 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING... | |
| RG6 TYPE 500 FT 0.27 INCH X 0.56 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685, CSA FT1 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA... | |
| RG6, CMP TYPE 1000 FT 0.235 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685, CSA FT1 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS,... | |
| RG6/U NON-PLENUM TYPE 1000 FT 0.27 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL ETL APPROVAL CCTV APPLICATION -50 TO 80 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL... | |
| RG6/U NON-PLENUM TYPE 1000 FT 0.27 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET... | |
| RG6/U NON-PLENUM TYPE 1000 FT 0.270 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL... | |
| RG6/U NON-PLENUM TYPE 1000 FT 0.3 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET... | |
| RG6/U NON-PLENUM, ETL CL2 TYPE 1000 FT 0.236 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION... | |
| RG6/U NON-PLENUM, ETL CL2 TYPE 1000 FT 0.27 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1... | |
| RG6/U NON-PLENUM, ETL CL2 TYPE 500 FT 0.27 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1... | |
| RG6/U NON-PLENUM, ETL CL2 TYPE 500 FT 0.272 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL VIDEO, CCTV, CATV APPLICATION 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED... | |
| RG6/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.269 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE... | |
| RG6/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.269 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) GAS INJECTED POLYETHYLENE INSULATION... | |
| RG6/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.28 INCH X 0.575 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL ETL APPROVAL CATV APPLICATION 2 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18... | |
| RG6/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.3 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION... | |
| RG6/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.3 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE... | |
| RG6/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.3 INCH X 0.62 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 2 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL... | |
| RG6/U NON-PLENUM, ETL CL2/CM TYPE 500 FT 0.269 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE... | |
| RG6/U NON-PLENUM, ETL CL2/CM TYPE 500 FT 0.3 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE... | |
| RG6/U NON-PLENUM, ETL CL2R/CMR TYPE 1000 FT 0.269 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE... | |
| RG6/U NON-PLENUM, ETL CMR/CL2R TYPE 1000 FT 0.3 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE... | |
| RG6/U PLENUM, ETL CL2P/CM FT6 TYPE 1000 FT 0.238 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE... | |
| RG6/U PLENUM, ETL CL2P/CMP FT 6 TYPE 1000 FT 0.27 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAMED SOLID FLUORINATED ETHYLENE PROPYLENE INSULATION... | |
| RG6/U PLENUM, ETL CL2P/CMP FT6 TYPE 1000 FT 0.268 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL... | |
| RG6/U PLENUM, ETL CMP/CL2P FT6 TYPE 1000 FT 0.235 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL... | |
| RG6/U PLENUM, ETL CMP/CL2P/CMP FT6 TYPE 1000 FT 0.228 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18... | |
| RG6/U PLENUM, ETL CMP/CL2P/CMP FT6 TYPE 1000 FT 0.243 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18... | |
| RG6/U TYPE 1000 FT 0.18 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY AND CATV/MATV TRANSMISSIONS APPLICATION 300 V VOLTAGE... | |
| RG6/U, ETL CL2/CM CMH FT1 TYPE 1000 FT 0.27 INCH X 0.495 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION -20 TO 75 DEG C TEMPERATURE... | |
| RG6/U, ETL CL2/CM TYPE 1000 FT 0.274 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION... | |
| RG6/U, ETL CL2/CM TYPE 1000 FT 0.274 INCH X 0.563 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 2 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18... | |
| RG6/U, UL CL2P TYPE 1000 FT 0.23 INCH X 0.4 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 1 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL... | |
| RG62A/U NON-PLENUM, UL AWM/CL2 TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1... | |
| RG6U/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.269 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE... | |
| RG8/U NON-PLENUM TYPE 1000 FT 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL VIDEO APPLICATION 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 9.5 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET... | |
| RG8/X NON-PLENUM, UL CL2/AWM 1354, CSA CMH FT1 TYPE 1000 FT 0.242 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL VIDEO APPLICATION 30 V VOLTAGE RATING 60... | |
| TWIN AXIAL TYPE 1000 FT 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL... |