Southwire Company, LLC Coaxial Cable 57584202

Description
RG6 TYPE 500 FT 0.27 INCH X 0.56 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685, CSA FT1 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER ANTENNA, DIRECT BROADCAST SATELLITE, BROADBAND APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION PACKAGING TYPE REEL WEIGHT 65 LB PER 1000 FT
Datasheet
Description
RG6 TYPE 500 FT 0.27 INCH X 0.56 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685, CSA FT1 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER ANTENNA, DIRECT BROADCAST SATELLITE, BROADBAND APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION PACKAGING TYPE REEL WEIGHT 65 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 57584202 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
57584202
Coaxial Cable 57584202
RG6 TYPE 500 FT 0.27 INCH X 0.56 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685, CSA FT1 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER ANTENNA, DIRECT BROADCAST SATELLITE, BROADBAND APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION PACKAGING TYPE REEL WEIGHT 65 LB PER 1000 FT
  • RG6 TYPE
  • 500 FT
  • 0.27 INCH X 0.56 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL 13, UL 444, UL 1685, CSA FT1 APPROVAL
  • AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER ANTENNA, DIRECT BROADCAST SATELLITE, BROADBAND APPLICATION
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAMED POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • PACKAGING TYPE REEL
  • WEIGHT 65 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57584202
Product Name Coaxial Cable
Product Category Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data