Southwire Company, LLC Coaxial Cable 9910450608

Description
RG58A/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.196 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 19 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL 19 X 33 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CONDUCTOR RESISTANCE 9.5 OHM/KFT CAPACITANCE 30.8 PICOFARAD/FT 991045 MODEL
Datasheet
Description
RG58A/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.196 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 19 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL 19 X 33 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CONDUCTOR RESISTANCE 9.5 OHM/KFT CAPACITANCE 30.8 PICOFARAD/FT 991045 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9910450608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910450608
Coaxial Cable 9910450608
RG58A/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.196 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV, MATV APPLICATION 19 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL 19 X 33 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CONDUCTOR RESISTANCE 9.5 OHM/KFT CAPACITANCE 30.8 PICOFARAD/FT 991045 MODEL
  • RG58A/U NON-PLENUM, UL CL2/AWM 1354 TYPE
  • 1000 FT
  • 0.196 INCH OUTER DIAMETER
  • TINNED COPPER CONDUCTOR MATERIAL
  • UL, ETL, CSA APPROVAL
  • CATV, MATV APPLICATION
  • 19 CONDUCTOR(S)
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • TINNED COPPER BRAID SHIELD MATERIAL
  • 19 X 33 STRANDS CONDUCTOR CONSTRUCTION
  • 50 OHM NOMINAL IMPEDANCE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • CONDUCTOR RESISTANCE 9.5 OHM/KFT
  • CAPACITANCE 30.8 PICOFARAD/FT
  • 991045 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9910450608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET cable - 756-1250/1023-010 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details