Southwire Company, LLC Coaxial Cable 995100608

Description
RG59/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.236 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL VIDEO, CCTV, CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17 PICOFARAD/FT 99510 MODEL
Description
RG59/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.236 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL VIDEO, CCTV, CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17 PICOFARAD/FT 99510 MODEL

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Coaxial Cable
995100608
Coaxial Cable 995100608
RG59/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.236 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL VIDEO, CCTV, CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17 PICOFARAD/FT 99510 MODEL
  • RG59/U NON-PLENUM, ETL CL2/CM TYPE
  • 1000 FT
  • 0.236 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • VIDEO, CCTV, CATV APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAMED POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • CAPACITANCE 17 PICOFARAD/FT
  • 99510 MODEL
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 995100608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data