Southwire Company, LLC Coaxial Cable 999010601

Description
RG11/U PLENUM, UL CL2P/CMP/CMP FT6 TYPE 1000 FT 0.339 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV APPLICATION 125 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYVINYLIDENE FLUORIDE JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM/POLYESTER/A LUMINUM SHIELD, TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CONDUCTOR RESISTANCE 2.5 OHM/KFT CAPACITANCE 16.5 PICOFARAD/FT 99901 MODEL
Datasheet
Description
RG11/U PLENUM, UL CL2P/CMP/CMP FT6 TYPE 1000 FT 0.339 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV APPLICATION 125 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYVINYLIDENE FLUORIDE JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM/POLYESTER/A LUMINUM SHIELD, TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CONDUCTOR RESISTANCE 2.5 OHM/KFT CAPACITANCE 16.5 PICOFARAD/FT 99901 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 999010601 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
999010601
Coaxial Cable 999010601
RG11/U PLENUM, UL CL2P/CMP/CMP FT6 TYPE 1000 FT 0.339 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL CATV APPLICATION 125 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYVINYLIDENE FLUORIDE JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM/POLYESTER/A LUMINUM SHIELD, TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CONDUCTOR RESISTANCE 2.5 OHM/KFT CAPACITANCE 16.5 PICOFARAD/FT 99901 MODEL
  • RG11/U PLENUM, UL CL2P/CMP/CMP FT6 TYPE
  • 1000 FT
  • 0.339 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL, CSA APPROVAL
  • CATV APPLICATION
  • 125 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • POLYVINYLIDENE FLUORIDE JACKET MATERIAL
  • WHITE JACKET COLOR
  • NATURAL INSULATION COLOR
  • ALUMINUM/POLYESTER/ALUMINUM SHIELD, TINNED COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/800/820
  • CONDUCTOR RESISTANCE 2.5 OHM/KFT
  • CAPACITANCE 16.5 PICOFARAD/FT
  • 99901 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 999010601
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Product Type 100 BASE-T1
Standards / Certifications RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
View Details
Coaxial Cable - 1120896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type BNC; Male bnc
Gender Male-Male
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details