Southwire Company, LLC Coaxial Cable 65902901

Description
RG6 TYPE 1000 FT 0.27 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR POLYESTER/ALUMINUM TAPE, COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SOUTHWIRE[R] BRAND PACKAGING TYPE SPOOL
Datasheet
Description
RG6 TYPE 1000 FT 0.27 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR POLYESTER/ALUMINUM TAPE, COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SOUTHWIRE[R] BRAND PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 65902901 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
65902901
Coaxial Cable 65902901
RG6 TYPE 1000 FT 0.27 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR POLYESTER/ALUMINUM TAPE, COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SOUTHWIRE[R] BRAND PACKAGING TYPE SPOOL
  • RG6 TYPE
  • 1000 FT
  • 0.27 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL 444, UL 13, UL 1685 APPROVAL
  • AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION
  • 300 V VOLTAGE RATING
  • 1 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • POLYESTER/ALUMINUM TAPE, COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SOUTHWIRE[R] BRAND
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 65902901
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081976-1 - TE Connectivity
Specs
Application RF
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
5 suppliers
ETHERNET/PROFINET cable - 756-1202/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
Ethernet connection cable - E11898 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
4 suppliers
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details