Southwire Company, LLC Coaxial Cable 9921610608

Description
RG11/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL CCTV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17.3 PICOFARAD/FT 992161 MODEL
Datasheet
Description
RG11/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL CCTV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17.3 PICOFARAD/FT 992161 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9921610608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9921610608
Coaxial Cable 9921610608
RG11/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL CCTV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 CAPACITANCE 17.3 PICOFARAD/FT 992161 MODEL
  • RG11/U NON-PLENUM, UL CL2/AWM 1354 TYPE
  • 1000 FT
  • 0.405 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • CCTV APPLICATION
  • 30 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • CAPACITANCE 17.3 PICOFARAD/FT
  • 992161 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9921610608
Product Name Coaxial Cable
Product Category Cable
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

40Gb Ethernet Cable Assemblies - 610640002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Kinetix 6000M network cable - 2090-CNSRPSS-AA15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
Ethernet connection cable - EVF531 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers