Southwire Company, LLC Coaxial Cable 8210130601

Description
RG11/U PLENUM, UL CL2P/CMP, UL (CANADA) CMP FT6 TYPE 1000 FT 0.346 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL (CANADA), ETL, CSA APPROVAL CATV APPLICATION 125 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYVINYLIDENE FLUORIDE JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM/POLYESTER/A LUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/825 CONDUCTOR RESISTANCE 11.1 OHM/KFT CAPACITANCE 16.5 PICOFARAD/FT 821013 MODEL
Datasheet
Description
RG11/U PLENUM, UL CL2P/CMP, UL (CANADA) CMP FT6 TYPE 1000 FT 0.346 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL (CANADA), ETL, CSA APPROVAL CATV APPLICATION 125 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYVINYLIDENE FLUORIDE JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM/POLYESTER/A LUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/825 CONDUCTOR RESISTANCE 11.1 OHM/KFT CAPACITANCE 16.5 PICOFARAD/FT 821013 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 8210130601 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
8210130601
Coaxial Cable 8210130601
RG11/U PLENUM, UL CL2P/CMP, UL (CANADA) CMP FT6 TYPE 1000 FT 0.346 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL (CANADA), ETL, CSA APPROVAL CATV APPLICATION 125 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYVINYLIDENE FLUORIDE JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM/POLYESTER/A LUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/825 CONDUCTOR RESISTANCE 11.1 OHM/KFT CAPACITANCE 16.5 PICOFARAD/FT 821013 MODEL
  • RG11/U PLENUM, UL CL2P/CMP, UL (CANADA) CMP FT6 TYPE
  • 1000 FT
  • 0.346 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL (CANADA), ETL, CSA APPROVAL
  • CATV APPLICATION
  • 125 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • POLYVINYLIDENE FLUORIDE JACKET MATERIAL
  • WHITE JACKET COLOR
  • NATURAL INSULATION COLOR
  • ALUMINUM/POLYESTER/ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/800/825
  • CONDUCTOR RESISTANCE 11.1 OHM/KFT
  • CAPACITANCE 16.5 PICOFARAD/FT
  • 821013 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 8210130601
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CANopen/DeviceNet cable - 756-1401/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Cable Track Cables, SD 86 -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.3500 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details