9210190608 -- COAXIAL CABLE
Southwire Company, LLC
Coaxial Cable
9210190608
Description
RG6/U PLENUM, ETL CL2P/CMP FT6 TYPE
1000 FT
0.268 INCH OUTER DIAMETER
COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL APPROVAL
CATV APPLICATION
1 CONDUCTOR(S)
FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
LOW SMOKE PVC JACKET MATERIAL
BLACK JACKET COLOR
NATURAL INSULATION COLOR
BONDED ALUMINUM/POLYESTER/A
LUMINUM FOIL/ALUMINUM, ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 725/800
CONDUCTOR RESISTANCE 32 OHM/KFT
CAPACITANCE 16.5 PICOFARAD/FT
921019 MODEL
Description
RG6/U PLENUM, ETL CL2P/CMP FT6 TYPE
1000 FT
0.268 INCH OUTER DIAMETER
COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL APPROVAL
CATV APPLICATION
1 CONDUCTOR(S)
FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
LOW SMOKE PVC JACKET MATERIAL
BLACK JACKET COLOR
NATURAL INSULATION COLOR
BONDED ALUMINUM/POLYESTER/A
LUMINUM FOIL/ALUMINUM, ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 725/800
CONDUCTOR RESISTANCE 32 OHM/KFT
CAPACITANCE 16.5 PICOFARAD/FT
921019 MODEL
Datasheet
Suppliers
RG6/U PLENUM, ETL CL2P/CMP FT6 TYPE
1000 FT
0.268 INCH OUTER DIAMETER
COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL APPROVAL
CATV APPLICATION
1 CONDUCTOR(S)
FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
LOW SMOKE PVC JACKET MATERIAL
BLACK JACKET COLOR
NATURAL INSULATION COLOR
BONDED ALUMINUM/POLYESTER/A
LUMINUM FOIL/ALUMINUM, ALUMINUM BRAID SHIELD MATERIAL
75 OHM NOMINAL IMPEDANCE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 725/800
CONDUCTOR RESISTANCE 32 OHM/KFT
CAPACITANCE 16.5 PICOFARAD/FT
921019 MODEL
- RG6/U PLENUM, ETL CL2P/CMP FT6 TYPE
- 1000 FT
- 0.268 INCH OUTER DIAMETER
- COPPER CLAD STEEL CONDUCTOR MATERIAL
- UL, ETL APPROVAL
- CATV APPLICATION
- 1 CONDUCTOR(S)
- FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
- 18 AWG CONDUCTOR SIZE
- LOW SMOKE PVC JACKET MATERIAL
- BLACK JACKET COLOR
- NATURAL INSULATION COLOR
- BONDED ALUMINUM/POLYESTER/ALUMINUM FOIL/ALUMINUM, ALUMINUM BRAID SHIELD MATERIAL
- 75 OHM NOMINAL IMPEDANCE
- SIGNAL[R] BRAND
- ROHS COMPLIANT
- APPLICABLE STANDARD NEC 725/800
- CONDUCTOR RESISTANCE 32 OHM/KFT
- CAPACITANCE 16.5 PICOFARAD/FT
- 921019 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
9210190608 |
|
Product Name
|
Coaxial Cable |
|
Product Category
|
Cable
|
Unlock Full Specs
to access all available technical data