Southwire Company, LLC Coaxial Cable 920084608

Description
RG6U/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.269 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR POLYESTER/ALUMINUM FUSIBLE TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820 CAPACITANCE 17 PICOFARAD/FT 92008 MODEL
Datasheet
Description
RG6U/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.269 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR POLYESTER/ALUMINUM FUSIBLE TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820 CAPACITANCE 17 PICOFARAD/FT 92008 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Coaxial Cable
920084608
Coaxial Cable 920084608
RG6U/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.269 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR POLYESTER/ALUMINUM FUSIBLE TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820 CAPACITANCE 17 PICOFARAD/FT 92008 MODEL
  • RG6U/U NON-PLENUM, ETL CL2/CM TYPE
  • 1000 FT
  • 0.269 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CATV APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • POLYESTER/ALUMINUM FUSIBLE TAPE, ALUMINUM BRAID SHIELD MATERIAL
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/820
  • CAPACITANCE 17 PICOFARAD/FT
  • 92008 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 920084608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ETHERNET cable - 756-1250/1013-050 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications RoHS
View Details