Southwire Company, LLC Coaxial Cable 920080608

Description
RG6U/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.269 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR POLYESTER/ALUMINUM FUSIBLE TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820 CAPACITANCE 17 PICOFARAD/FT 92008 MODEL
Datasheet
Description
RG6U/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.269 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR POLYESTER/ALUMINUM FUSIBLE TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820 CAPACITANCE 17 PICOFARAD/FT 92008 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Coaxial Cable
920080608
Coaxial Cable 920080608
RG6U/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.269 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR POLYESTER/ALUMINUM FUSIBLE TAPE, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/820 CAPACITANCE 17 PICOFARAD/FT 92008 MODEL
  • RG6U/U NON-PLENUM, ETL CL2/CM TYPE
  • 1000 FT
  • 0.269 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CATV APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • POLYESTER/ALUMINUM FUSIBLE TAPE, ALUMINUM BRAID SHIELD MATERIAL
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/820
  • CAPACITANCE 17 PICOFARAD/FT
  • 92008 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 920080608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6
Rated Voltage 1.5 kilovolts
View Details
Modular Cable Assemblies - RJE1Y12305152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
2 suppliers
Ethernet connection cable - E11898 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
4 suppliers
Modular Twisted Pair Cable Assemblies - 2322330-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers