Southwire Company, LLC Coaxial Cable 9910570608

Description
RG59A/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 73.5 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 55 OHM/KFT CAPACITANCE 22 PICOFARAD/FT 991057 MODEL
Datasheet
Description
RG59A/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 73.5 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 55 OHM/KFT CAPACITANCE 22 PICOFARAD/FT 991057 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9910570608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910570608
Coaxial Cable 9910570608
RG59A/U NON-PLENUM, UL CL2/AWM 1354 TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CCTV APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 73.5 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 55 OHM/KFT CAPACITANCE 22 PICOFARAD/FT 991057 MODEL
  • RG59A/U NON-PLENUM, UL CL2/AWM 1354 TYPE
  • 1000 FT
  • 0.242 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CCTV APPLICATION
  • 30 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 73.5 OHM NOMINAL IMPEDANCE
  • ROHS COMPLIANT
  • CONDUCTOR RESISTANCE 55 OHM/KFT
  • CAPACITANCE 22 PICOFARAD/FT
  • 991057 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9910570608
Product Name Coaxial Cable
Product Category Cable
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5B1A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details
Kinetix 6000M network cable - 2090-CNSRPRS-AA25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Ethernet connection cable - E11898 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
4 suppliers