Southwire Company, LLC Coaxial Cable 920414602

Description
RG6/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.3 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL YELLOW JACKET COLOR NATURAL INSULATION COLOR BONDED POLYESTER/ALUMINUM TAPE/POLYESTER, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CAPACITANCE 17 PICOFARAD/FT 92041 MODEL
Datasheet
Description
RG6/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.3 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL YELLOW JACKET COLOR NATURAL INSULATION COLOR BONDED POLYESTER/ALUMINUM TAPE/POLYESTER, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CAPACITANCE 17 PICOFARAD/FT 92041 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 920414602 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
920414602
Coaxial Cable 920414602
RG6/U NON-PLENUM, ETL CL2/CM TYPE 1000 FT 0.3 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL YELLOW JACKET COLOR NATURAL INSULATION COLOR BONDED POLYESTER/ALUMINUM TAPE/POLYESTER, ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800/820 CAPACITANCE 17 PICOFARAD/FT 92041 MODEL
  • RG6/U NON-PLENUM, ETL CL2/CM TYPE
  • 1000 FT
  • 0.3 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CATV APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • YELLOW JACKET COLOR
  • NATURAL INSULATION COLOR
  • BONDED POLYESTER/ALUMINUM TAPE/POLYESTER, ALUMINUM BRAID SHIELD MATERIAL
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/800/820
  • CAPACITANCE 17 PICOFARAD/FT
  • 92041 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 920414602
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data