Southwire Company, LLC Coaxial Cable 920610608

Description
RG6/U NON-PLENUM TYPE 1000 FT 0.27 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL ETL APPROVAL CCTV APPLICATION -50 TO 80 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17.4 PICOFARAD/FT 92061 MODEL
Datasheet
Description
RG6/U NON-PLENUM TYPE 1000 FT 0.27 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL ETL APPROVAL CCTV APPLICATION -50 TO 80 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17.4 PICOFARAD/FT 92061 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 920610608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
920610608
Coaxial Cable 920610608
RG6/U NON-PLENUM TYPE 1000 FT 0.27 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL ETL APPROVAL CCTV APPLICATION -50 TO 80 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17.4 PICOFARAD/FT 92061 MODEL
  • RG6/U NON-PLENUM TYPE
  • 1000 FT
  • 0.27 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • ETL APPROVAL
  • CCTV APPLICATION
  • -50 TO 80 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • CAPACITANCE 17.4 PICOFARAD/FT
  • 92061 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 920610608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data