Southwire Company, LLC Coaxial Cable 68855602

Description
RG6 TYPE 1000 FT 0.27 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR POLYESTER/ALUMINUM TAPE, COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SOUTHWIRE[R] BRAND PACKAGING TYPE REEL
Datasheet
Description
RG6 TYPE 1000 FT 0.27 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR POLYESTER/ALUMINUM TAPE, COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SOUTHWIRE[R] BRAND PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 68855602 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
68855602
Coaxial Cable 68855602
RG6 TYPE 1000 FT 0.27 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR POLYESTER/ALUMINUM TAPE, COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SOUTHWIRE[R] BRAND PACKAGING TYPE REEL
  • RG6 TYPE
  • 1000 FT
  • 0.27 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL 444, UL 13, UL 1685 APPROVAL
  • AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION
  • 300 V VOLTAGE RATING
  • 1 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • POLYESTER/ALUMINUM TAPE, COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SOUTHWIRE[R] BRAND
  • PACKAGING TYPE REEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 68855602
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1403/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPSS-AA12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details