Southwire Company, LLC Coaxial Cable 57576501

Description
RG59, CM/CL2 TYPE 1000 FT 0.24 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CLOSED CIRCUIT, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE PACKAGING TYPE REEL WEIGHT 46 LB PER 1000 FT
Datasheet
Description
RG59, CM/CL2 TYPE 1000 FT 0.24 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CLOSED CIRCUIT, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE PACKAGING TYPE REEL WEIGHT 46 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 57576501 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
57576501
Coaxial Cable 57576501
RG59, CM/CL2 TYPE 1000 FT 0.24 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CLOSED CIRCUIT, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE PACKAGING TYPE REEL WEIGHT 46 LB PER 1000 FT
  • RG59, CM/CL2 TYPE
  • 1000 FT
  • 0.24 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, UL 1685 APPROVAL
  • AUDIO/VIDEO, RADIO FREQUENCY, CLOSED CIRCUIT, CATV/MATV TRANSMISSION APPLICATION
  • 300 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • PACKAGING TYPE REEL
  • WEIGHT 46 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57576501
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

D10226-0 - Canbus Cable (1 Data Pair) - D10226-0 - PIC Wire & Cable
Specs
Product Category Cable
Product Type Fieldbus
Rated Voltage 0.9000 kilovolts
View Details
ix Industrial IO Cable Assembly - NDHN4B4A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.9843 ft (3 dm)
View Details
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
RF Cable Assemblies - 2483216-2 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers