Southwire Company, LLC Coaxial Cable 9921150608

Description
RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, CSA APPROVAL FOAMED POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE TYPE IIIA UV RESISTANT SOLID POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND CONDUCTOR DIAMETER 0.032 INCH NOMINAL CAPACITANCE 17.5 PF/FT LENGTH IN METERS - UOM M
Datasheet
Description
RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, CSA APPROVAL FOAMED POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE TYPE IIIA UV RESISTANT SOLID POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND CONDUCTOR DIAMETER 0.032 INCH NOMINAL CAPACITANCE 17.5 PF/FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9921150608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9921150608
Coaxial Cable 9921150608
RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL, CSA APPROVAL FOAMED POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE TYPE IIIA UV RESISTANT SOLID POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND CONDUCTOR DIAMETER 0.032 INCH NOMINAL CAPACITANCE 17.5 PF/FT LENGTH IN METERS - UOM M
  • RG59/U TYPE
  • 1000 FT
  • 304.8 LENGTH IN METERS
  • 0.242 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • FOAMED POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • TYPE IIIA UV RESISTANT SOLID POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • CONDUCTOR DIAMETER 0.032 INCH
  • NOMINAL CAPACITANCE 17.5 PF/FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9921150608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6
Rated Voltage 1.5 kilovolts
View Details
ix Industrial IO Cable Assembly - NDHN5B2A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details
Ethernet connection cable - EVF532 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers
Multiple Conductor Cables - 3EQ-26C422-32M-9-ND - DigiKey
Specs
Product Category Cable
Cable Length 50 ft (152 dm)
Number of Conductors 4 #
View Details
2 suppliers