Southwire Company, LLC Coaxial Cable 9932110601

Description
MINIATURE TYPE 1000 FT 304.8 LENGTH IN METERS 0.15 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, ETL APPROVAL VIDEO APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 25 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND LENGTH IN METERS - UOM M
Datasheet
Description
MINIATURE TYPE 1000 FT 304.8 LENGTH IN METERS 0.15 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, ETL APPROVAL VIDEO APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 25 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9932110601 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9932110601
Coaxial Cable 9932110601
MINIATURE TYPE 1000 FT 304.8 LENGTH IN METERS 0.15 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, ETL APPROVAL VIDEO APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 25 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND LENGTH IN METERS - UOM M
  • MINIATURE TYPE
  • 1000 FT
  • 304.8 LENGTH IN METERS
  • 0.15 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, ETL APPROVAL
  • VIDEO APPLICATION
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 25 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9932110601
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET/PROFINET cable - 756-1203/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPRS-AA20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details