Southwire Company, LLC Coaxial Cable 994150408

Description
RG59/U, ETL CM/CL3 TYPE 250 FT 0.604 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL DATA COMMUNICATION, POWER LIMITED CABLE APPLICATION 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17.42 PICOFARAD/FT 99415 MODEL
Datasheet
Description
RG59/U, ETL CM/CL3 TYPE 250 FT 0.604 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL DATA COMMUNICATION, POWER LIMITED CABLE APPLICATION 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17.42 PICOFARAD/FT 99415 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 994150408 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
994150408
Coaxial Cable 994150408
RG59/U, ETL CM/CL3 TYPE 250 FT 0.604 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL DATA COMMUNICATION, POWER LIMITED CABLE APPLICATION 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT CAPACITANCE 17.42 PICOFARAD/FT 99415 MODEL
  • RG59/U, ETL CM/CL3 TYPE
  • 250 FT
  • 0.604 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • DATA COMMUNICATION, POWER LIMITED CABLE APPLICATION
  • 30 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • CAPACITANCE 17.42 PICOFARAD/FT
  • 99415 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 994150408
Product Name Coaxial Cable
Product Category Cable
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Unlock Full Specs
to access all available technical data