Southwire Company, LLC Coaxial Cable 57575701

Description
RG59, CM/CL2 TYPE 1000 FT 0.24 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CLOSED CIRCUIT, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE PACKAGING TYPE REEL WEIGHT 36 LB PER 1000 FT
Datasheet
Description
RG59, CM/CL2 TYPE 1000 FT 0.24 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CLOSED CIRCUIT, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE PACKAGING TYPE REEL WEIGHT 36 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 57575701 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
57575701
Coaxial Cable 57575701
RG59, CM/CL2 TYPE 1000 FT 0.24 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CLOSED CIRCUIT, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE PACKAGING TYPE REEL WEIGHT 36 LB PER 1000 FT
  • RG59, CM/CL2 TYPE
  • 1000 FT
  • 0.24 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, UL 1685 APPROVAL
  • AUDIO/VIDEO, RADIO FREQUENCY, CLOSED CIRCUIT, CATV/MATV TRANSMISSION APPLICATION
  • 300 V VOLTAGE RATING
  • 1 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • PACKAGING TYPE REEL
  • WEIGHT 36 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57575701
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data