Southwire Company, LLC Coaxial Cable 9910710608

Description
RG213/U, AWM 1354, UL CL2X TYPE 1000 FT 304.8 LENGTH IN METERS 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMMERCIAL APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE TYPE IIA NON CONTAINING NON MIGRATING VINYL JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 0.0296 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND NOMINAL CAPACITANCE 30.8 PF/FT LENGTH IN METERS - UOM M
Datasheet
Description
RG213/U, AWM 1354, UL CL2X TYPE 1000 FT 304.8 LENGTH IN METERS 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMMERCIAL APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE TYPE IIA NON CONTAINING NON MIGRATING VINYL JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 0.0296 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND NOMINAL CAPACITANCE 30.8 PF/FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9910710608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910710608
Coaxial Cable 9910710608
RG213/U, AWM 1354, UL CL2X TYPE 1000 FT 304.8 LENGTH IN METERS 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL COMMERCIAL APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE TYPE IIA NON CONTAINING NON MIGRATING VINYL JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 0.0296 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND NOMINAL CAPACITANCE 30.8 PF/FT LENGTH IN METERS - UOM M
  • RG213/U, AWM 1354, UL CL2X TYPE
  • 1000 FT
  • 304.8 LENGTH IN METERS
  • 0.405 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • COMMERCIAL APPLICATION
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 13 AWG CONDUCTOR SIZE
  • TYPE IIA NON CONTAINING NON MIGRATING VINYL JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • 7 X 0.0296 STRANDS CONDUCTOR CONSTRUCTION
  • 50 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • NOMINAL CAPACITANCE 30.8 PF/FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9910710608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1248831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male sma
Gender Male-Male; Female-Female
View Details
E13226 - CAT 5e Ethernet Cable (1 Data Pair) - E13226 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
Kinetix 6000M network cable - 2090-CNSRPSS-AA07 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
ix Industrial IO Cable Assembly - NDHN4B7A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details