Southwire Company, LLC Coaxial Cable 57575703

Description
RG59 TYPE 1000 FT 0.24 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BLACK JACKET COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SOUTHWIRE[R] BRAND PACKAGING TYPE REEL IN BOX
Datasheet
Description
RG59 TYPE 1000 FT 0.24 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BLACK JACKET COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SOUTHWIRE[R] BRAND PACKAGING TYPE REEL IN BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 57575703 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
57575703
Coaxial Cable 57575703
RG59 TYPE 1000 FT 0.24 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 444, UL 13, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BLACK JACKET COLOR COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SOUTHWIRE[R] BRAND PACKAGING TYPE REEL IN BOX
  • RG59 TYPE
  • 1000 FT
  • 0.24 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL 444, UL 13, UL 1685 APPROVAL
  • AUDIO/VIDEO, RADIO FREQUENCY, CATV/MATV TRANSMISSION APPLICATION
  • 300 V VOLTAGE RATING
  • 1 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SOUTHWIRE[R] BRAND
  • PACKAGING TYPE REEL IN BOX
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57575703
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data