Southwire Company, LLC Coaxial Cable 9910470608

Description
RG58C/U, AWM 1354, UL CL2 TYPE 1000 FT 304.8 LENGTH IN METERS 0.195 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL SOLID POLYETHYLENE INSULATION MATERIAL 21 AWG CONDUCTOR SIZE TYPE IIA NON CONTAINING NON MIGRATING VINYL JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL 19 X 33 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND NOMINAL CAPACITANCE 30.8 PF/FT LENGTH IN METERS - UOM M
Datasheet
Description
RG58C/U, AWM 1354, UL CL2 TYPE 1000 FT 304.8 LENGTH IN METERS 0.195 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL SOLID POLYETHYLENE INSULATION MATERIAL 21 AWG CONDUCTOR SIZE TYPE IIA NON CONTAINING NON MIGRATING VINYL JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL 19 X 33 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND NOMINAL CAPACITANCE 30.8 PF/FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9910470608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910470608
Coaxial Cable 9910470608
RG58C/U, AWM 1354, UL CL2 TYPE 1000 FT 304.8 LENGTH IN METERS 0.195 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL SOLID POLYETHYLENE INSULATION MATERIAL 21 AWG CONDUCTOR SIZE TYPE IIA NON CONTAINING NON MIGRATING VINYL JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR TINNED COPPER BRAID SHIELD MATERIAL 19 X 33 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND NOMINAL CAPACITANCE 30.8 PF/FT LENGTH IN METERS - UOM M
  • RG58C/U, AWM 1354, UL CL2 TYPE
  • 1000 FT
  • 304.8 LENGTH IN METERS
  • 0.195 INCH OUTER DIAMETER
  • TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 21 AWG CONDUCTOR SIZE
  • TYPE IIA NON CONTAINING NON MIGRATING VINYL JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • TINNED COPPER BRAID SHIELD MATERIAL
  • 19 X 33 STRANDS CONDUCTOR CONSTRUCTION
  • 50 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • NOMINAL CAPACITANCE 30.8 PF/FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9910470608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data