Southwire Company, LLC Coaxial Cable 9210070601

Description
RG6/U PLENUM, ETL CMP/CL2P/CMP FT6 TYPE 1000 FT 0.243 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM/POLYESTER/A LUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 CONDUCTOR RESISTANCE 6.5 OHM/KFT CAPACITANCE 16.5 PICOFARAD/FT 921007 MODEL
Datasheet
Description
RG6/U PLENUM, ETL CMP/CL2P/CMP FT6 TYPE 1000 FT 0.243 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM/POLYESTER/A LUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 CONDUCTOR RESISTANCE 6.5 OHM/KFT CAPACITANCE 16.5 PICOFARAD/FT 921007 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9210070601 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9210070601
Coaxial Cable 9210070601
RG6/U PLENUM, ETL CMP/CL2P/CMP FT6 TYPE 1000 FT 0.243 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL CATV APPLICATION 1 CONDUCTOR(S) FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR NATURAL INSULATION COLOR ALUMINUM/POLYESTER/A LUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 CONDUCTOR RESISTANCE 6.5 OHM/KFT CAPACITANCE 16.5 PICOFARAD/FT 921007 MODEL
  • RG6/U PLENUM, ETL CMP/CL2P/CMP FT6 TYPE
  • 1000 FT
  • 0.243 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • CATV APPLICATION
  • 1 CONDUCTOR(S)
  • FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • LOW SMOKE PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • NATURAL INSULATION COLOR
  • ALUMINUM/POLYESTER/ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/800
  • CONDUCTOR RESISTANCE 6.5 OHM/KFT
  • CAPACITANCE 16.5 PICOFARAD/FT
  • 921007 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9210070601
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET cable - 756-1250/1023-100 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPSS-AA02 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details