Southwire Company, LLC Coaxial Cable 9910790608

Description
RG223/U NON-PLENUM, UL CL2X/AWM 1354 TYPE 1000 FT 0.212 INCH OUTER DIAMETER SILVER COATED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL COMMERCIAL APPLICATION 30 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 19 AWG CONDUCTOR SIZE TYPE II PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR SILVER COATED COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 8 OHM/KFT CAPACITANCE 30.8 PICOFARAD/FT 991079 MODEL
Datasheet
Description
RG223/U NON-PLENUM, UL CL2X/AWM 1354 TYPE 1000 FT 0.212 INCH OUTER DIAMETER SILVER COATED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL COMMERCIAL APPLICATION 30 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 19 AWG CONDUCTOR SIZE TYPE II PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR SILVER COATED COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 8 OHM/KFT CAPACITANCE 30.8 PICOFARAD/FT 991079 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9910790608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910790608
Coaxial Cable 9910790608
RG223/U NON-PLENUM, UL CL2X/AWM 1354 TYPE 1000 FT 0.212 INCH OUTER DIAMETER SILVER COATED COPPER CONDUCTOR MATERIAL UL, ETL, CSA APPROVAL COMMERCIAL APPLICATION 30 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) SOLID POLYETHYLENE INSULATION MATERIAL 19 AWG CONDUCTOR SIZE TYPE II PVC JACKET MATERIAL BLACK JACKET COLOR NATURAL INSULATION COLOR SILVER COATED COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE ROHS COMPLIANT CONDUCTOR RESISTANCE 8 OHM/KFT CAPACITANCE 30.8 PICOFARAD/FT 991079 MODEL
  • RG223/U NON-PLENUM, UL CL2X/AWM 1354 TYPE
  • 1000 FT
  • 0.212 INCH OUTER DIAMETER
  • SILVER COATED COPPER CONDUCTOR MATERIAL
  • UL, ETL, CSA APPROVAL
  • COMMERCIAL APPLICATION
  • 30 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 19 AWG CONDUCTOR SIZE
  • TYPE II PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • NATURAL INSULATION COLOR
  • SILVER COATED COPPER BRAID SHIELD MATERIAL
  • 50 OHM NOMINAL IMPEDANCE
  • ROHS COMPLIANT
  • CONDUCTOR RESISTANCE 8 OHM/KFT
  • CAPACITANCE 30.8 PICOFARAD/FT
  • 991079 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9910790608
Product Name Coaxial Cable
Product Category Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data