Southwire Company, LLC Coaxial Cable 57787101

Description
RG6, CMP TYPE 1000 FT 0.235 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685, CSA FT1 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER ANTENNA, DIRECT BROADCAST SATELLITE, BROADBAND APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION PACKAGING TYPE REEL WEIGHT 46 LB PER 1000 FT
Datasheet
Description
RG6, CMP TYPE 1000 FT 0.235 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685, CSA FT1 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER ANTENNA, DIRECT BROADCAST SATELLITE, BROADBAND APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION PACKAGING TYPE REEL WEIGHT 46 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 57787101 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
57787101
Coaxial Cable 57787101
RG6, CMP TYPE 1000 FT 0.235 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL 13, UL 444, UL 1685, CSA FT1 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER ANTENNA, DIRECT BROADCAST SATELLITE, BROADBAND APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) FOAMED FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION PACKAGING TYPE REEL WEIGHT 46 LB PER 1000 FT
  • RG6, CMP TYPE
  • 1000 FT
  • 0.235 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL 13, UL 444, UL 1685, CSA FT1 APPROVAL
  • AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER ANTENNA, DIRECT BROADCAST SATELLITE, BROADBAND APPLICATION
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • FOAMED FLUOROPOLYMER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • LOW SMOKE PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • ALUMINUM FOIL, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • PACKAGING TYPE REEL
  • WEIGHT 46 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57787101
Product Name Coaxial Cable
Product Category Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
ix Industrial IO Cable Assembly - NDHN5B2A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
RF Cable Assemblies - C58LL-RPSM-2438-NM - TE Connectivity
Specs
Application RF
Product Type N Type Plug
Cable Length 7.87 ft (24 dm)
View Details
3 suppliers